Capital Lighting, Inc. 1007BK Exterior -Post/Pier Head 484996

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.82 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209100718 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.82 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209100718 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1007BK Exterior -Post/Pier Head - 484996 - Capital Lighting, Inc.
Columbus, OH, USA
1007BK Exterior -Post/Pier Head
484996
1007BK Exterior -Post/Pier Head 484996
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.82 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209100718 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 6.82
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209100718
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484996
Product Name 1007BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details