Capital Lighting, Inc. 1008BK Exterior -Wall Mount 484993

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.26 Product Name: Three Light Outdoor Wall Lantern UPC: 783209100817 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.26 Product Name: Three Light Outdoor Wall Lantern UPC: 783209100817 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1008BK Exterior -Wall Mount - 484993 - Capital Lighting, Inc.
Columbus, OH, USA
1008BK Exterior -Wall Mount
484993
1008BK Exterior -Wall Mount 484993
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.26 Product Name: Three Light Outdoor Wall Lantern UPC: 783209100817 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Extension: 14.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7.26
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209100817
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484993
Product Name 1008BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details