Capital Lighting, Inc. 1011BK Exterior -Wall Mount 484991

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209101128 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209101128 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1011BK Exterior -Wall Mount - 484991 - Capital Lighting, Inc.
Columbus, OH, USA
1011BK Exterior -Wall Mount
484991
1011BK Exterior -Wall Mount 484991
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209101128 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.75
Product Name: One Light Outdoor Wall Lantern
UPC: 783209101128
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484991
Product Name 1011BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details