Capital Lighting, Inc. 15221BKT Landscape Ltg.-Path & Spread 484989

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927284868 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927284868 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15221BKT Landscape Ltg.-Path & Spread - 484989 - Capital Lighting, Inc.
Columbus, OH, USA
15221BKT Landscape Ltg.-Path & Spread
484989
15221BKT Landscape Ltg.-Path & Spread 484989
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927284868 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.60
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 783927284868
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484989
Product Name 15221BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details