Capital Lighting, Inc. 15429TZT Landscape Ltg.-Path & Spread 484988

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Length 27.00 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 3.6 Product Name: One Light Landscape Fixture UPC: 783927286701 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Length 27.00 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 3.6 Product Name: One Light Landscape Fixture UPC: 783927286701 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15429TZT Landscape Ltg.-Path & Spread - 484988 - Capital Lighting, Inc.
Columbus, OH, USA
15429TZT Landscape Ltg.-Path & Spread
484988
15429TZT Landscape Ltg.-Path & Spread 484988
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Length 27.00 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Textured Tannery Bronze Weight: 3.6 Product Name: One Light Landscape Fixture UPC: 783927286701 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 27.00
Length 27.00
Bulb
Type: 921X
Qty: 1
Wattage: 16.25
Finish: Textured Tannery Bronze
Weight: 3.6
Product Name: One Light Landscape Fixture
UPC: 783927286701
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484988
Product Name 15429TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details