Capital Lighting, Inc. 15411SA Landscape Ltg.-Path & Spread 484981

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Length 25.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Satin Aluminum Weight: 3.3 Product Name: One Light Landscape Fixture UPC: 783927293860 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Length 25.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Satin Aluminum Weight: 3.3 Product Name: One Light Landscape Fixture UPC: 783927293860 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15411SA Landscape Ltg.-Path & Spread - 484981 - Capital Lighting, Inc.
Columbus, OH, USA
15411SA Landscape Ltg.-Path & Spread
484981
15411SA Landscape Ltg.-Path & Spread 484981
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Length 25.50 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Satin Aluminum Weight: 3.3 Product Name: One Light Landscape Fixture UPC: 783927293860 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.50
Length 25.50
Bulb
Type: 921X
Qty: 1
Wattage: 16.25
Finish: Satin Aluminum
Weight: 3.3
Product Name: One Light Landscape Fixture
UPC: 783927293860
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484981
Product Name 15411SA Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details