Capital Lighting, Inc. 1020RP Exterior -Ceiling Mount 484977

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Patina Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102033 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Patina Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102033 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1020RP Exterior -Ceiling Mount - 484977 - Capital Lighting, Inc.
Columbus, OH, USA
1020RP Exterior -Ceiling Mount
484977
1020RP Exterior -Ceiling Mount 484977
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Patina Weight: 4.22 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209102033 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust Patina
Weight: 4.22
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209102033
Category: Outdoor Ceiling Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484977
Product Name 1020RP Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details