Capital Lighting, Inc. 1065BK Exterior -Post/Pier Head 484975

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.8 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209106512 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.8 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209106512 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1065BK Exterior -Post/Pier Head - 484975 - Capital Lighting, Inc.
Columbus, OH, USA
1065BK Exterior -Post/Pier Head
484975
1065BK Exterior -Post/Pier Head 484975
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.8 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209106512 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.8
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209106512
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484975
Product Name 1065BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details