Capital Lighting, Inc. 4034MREB Exterior -Wall Mount 484967

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 10.01 Product Name: One Light Outdoor Wall Lantern UPC: 783209403406 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 10.01 Product Name: One Light Outdoor Wall Lantern UPC: 783209403406 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4034MREB Exterior -Wall Mount - 484967 - Capital Lighting, Inc.
Columbus, OH, USA
4034MREB Exterior -Wall Mount
484967
4034MREB Exterior -Wall Mount 484967
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 10.01 Product Name: One Light Outdoor Wall Lantern UPC: 783209403406 Category: Outdoor Wall Mount Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Empire Bronze
Weight: 10.01
Product Name: One Light Outdoor Wall Lantern
UPC: 783209403406
Category: Outdoor Wall Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484967
Product Name 4034MREB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details