Capital Lighting, Inc. 4662CDPE Exterior -Wall Mount 484966

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.97 Product Name: One Light Outdoor Wall Mount UPC: 783209466203 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.97 Product Name: One Light Outdoor Wall Mount UPC: 783209466203 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4662CDPE Exterior -Wall Mount - 484966 - Capital Lighting, Inc.
Columbus, OH, USA
4662CDPE Exterior -Wall Mount
484966
4662CDPE Exterior -Wall Mount 484966
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.97 Product Name: One Light Outdoor Wall Mount UPC: 783209466203 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 2.97
Product Name: One Light Outdoor Wall Mount
UPC: 783209466203
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484966
Product Name 4662CDPE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details