Capital Lighting, Inc. 5840ICBK Flush Mounts-Bowl Style 484965

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209029231 Category: Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209029231 Category: Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5840ICBK Flush Mounts-Bowl Style - 484965 - Capital Lighting, Inc.
Columbus, OH, USA
5840ICBK Flush Mounts-Bowl Style
484965
5840ICBK Flush Mounts-Bowl Style 484965
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209029231 Category: Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.31
Product Name: One Light Flush Mount
UPC: 783209029231
Category: Flush Mount
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484965
Product Name 5840ICBK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details