Capital Lighting, Inc. 5833FTWT Semi-Flush Mts.-Bowl Style 484962

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583344 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583344 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5833FTWT Semi-Flush Mts.-Bowl Style - 484962 - Capital Lighting, Inc.
Columbus, OH, USA
5833FTWT Semi-Flush Mts.-Bowl Style
484962
5833FTWT Semi-Flush Mts.-Bowl Style 484962
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Weight: 4.74 Product Name: Two Light Semi-Flush Mount UPC: 783209583344 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: White
Weight: 4.74
Product Name: Two Light Semi-Flush Mount
UPC: 783209583344
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484962
Product Name 5833FTWT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details