Capital Lighting, Inc. 11102NI Sconces-Single Glass 484957

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 3.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927298216 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 3.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927298216 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
11102NI Sconces-Single Glass - 484957 - Capital Lighting, Inc.
Columbus, OH, USA
11102NI Sconces-Single Glass
484957
11102NI Sconces-Single Glass 484957
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 3.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927298216 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 3.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Weight: 1.5
Product Name: One Light Wall Bracket
UPC: 783927298216
Category: Fluorescent Wall Bracket
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484957
Product Name 11102NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details