Capital Lighting, Inc. 11105NI Sconces-Single Glass 484956

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.12 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Bracket UPC: 783927298193 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.12 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Bracket UPC: 783927298193 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
11105NI Sconces-Single Glass - 484956 - Capital Lighting, Inc.
Columbus, OH, USA
11105NI Sconces-Single Glass
484956
11105NI Sconces-Single Glass 484956
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.12 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Bracket UPC: 783927298193 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.12
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Wall Bracket
UPC: 783927298193
Category: Fluorescent Wall Bracket
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484956
Product Name 11105NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details