Capital Lighting, Inc. 1068BK Exterior -Wall Mount 484949

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209106819 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209106819 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1068BK Exterior -Wall Mount - 484949 - Capital Lighting, Inc.
Columbus, OH, USA
1068BK Exterior -Wall Mount
484949
1068BK Exterior -Wall Mount 484949
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209106819 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.97
Product Name: One Light Outdoor Wall Lantern
UPC: 783209106819
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484949
Product Name 1068BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details