Capital Lighting, Inc. 2655MRPE Mid. Chandeliers-Glass Up 484945

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 13.73 Product Name: Five Light Chandelier UPC: 783209265516 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 13.73 Product Name: Five Light Chandelier UPC: 783209265516 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2655MRPE Mid. Chandeliers-Glass Up - 484945 - Capital Lighting, Inc.
Columbus, OH, USA
2655MRPE Mid. Chandeliers-Glass Up
484945
2655MRPE Mid. Chandeliers-Glass Up 484945
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 13.73 Product Name: Five Light Chandelier UPC: 783209265516 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Weight: 13.73
Product Name: Five Light Chandelier
UPC: 783209265516
Category: Single-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484945
Product Name 2655MRPE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details