Capital Lighting, Inc. 2654MRKB Pendants-Bowl Style 484942

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265448 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265448 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2654MRKB Pendants-Bowl Style - 484942 - Capital Lighting, Inc.
Columbus, OH, USA
2654MRKB Pendants-Bowl Style
484942
2654MRKB Pendants-Bowl Style 484942
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265448 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Kentucky Bronze
Weight: 9.19
Product Name: Three Light Invert Bowl Pendant
UPC: 783209265448
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484942
Product Name 2654MRKB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details