Capital Lighting, Inc. 2652MRKB Semi-Flush Mts.-Bowl Style 484941

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265240 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265240 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2652MRKB Semi-Flush Mts.-Bowl Style - 484941 - Capital Lighting, Inc.
Columbus, OH, USA
2652MRKB Semi-Flush Mts.-Bowl Style
484941
2652MRKB Semi-Flush Mts.-Bowl Style 484941
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265240 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Kentucky Bronze
Weight: 7.05
Product Name: Three Light Semi-Flush Mount
UPC: 783209265240
Category: Semi-Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484941
Product Name 2652MRKB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details