Capital Lighting, Inc. 5843WSOI Semi-Flush Mts.-Bowl Style 484938

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: Two Light Semi-Flush Mount UPC: 783209584396 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: Two Light Semi-Flush Mount UPC: 783209584396 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5843WSOI Semi-Flush Mts.-Bowl Style - 484938 - Capital Lighting, Inc.
Columbus, OH, USA
5843WSOI Semi-Flush Mts.-Bowl Style
484938
5843WSOI Semi-Flush Mts.-Bowl Style 484938
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: Two Light Semi-Flush Mount UPC: 783209584396 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.07
Product Name: Two Light Semi-Flush Mount
UPC: 783209584396
Category: Semi-Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484938
Product Name 5843WSOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details