Capital Lighting, Inc. 5843MRAC Semi-Flush Mts.-Bowl Style 484930

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Acorn Weight: 5.07 Product Name: Two Light Semi-Flush Mount UPC: 783209584365 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Acorn Weight: 5.07 Product Name: Two Light Semi-Flush Mount UPC: 783209584365 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5843MRAC Semi-Flush Mts.-Bowl Style - 484930 - Capital Lighting, Inc.
Columbus, OH, USA
5843MRAC Semi-Flush Mts.-Bowl Style
484930
5843MRAC Semi-Flush Mts.-Bowl Style 484930
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Acorn Weight: 5.07 Product Name: Two Light Semi-Flush Mount UPC: 783209584365 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Acorn
Weight: 5.07
Product Name: Two Light Semi-Flush Mount
UPC: 783209584365
Category: Semi-Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484930
Product Name 5843MRAC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details