Capital Lighting, Inc. 11095BA Exterior -Sconces 484926

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Weight: 2.75 Product Name: One Light Outdoor Fixture UPC: 783927298384 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Weight: 2.75 Product Name: One Light Outdoor Fixture UPC: 783927298384 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
11095BA Exterior -Sconces - 484926 - Capital Lighting, Inc.
Columbus, OH, USA
11095BA Exterior -Sconces
484926
11095BA Exterior -Sconces 484926
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Weight: 2.75 Product Name: One Light Outdoor Fixture UPC: 783927298384 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Aluminum
Weight: 2.75
Product Name: One Light Outdoor Fixture
UPC: 783927298384
Category: Fluorescent Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484926
Product Name 11095BA Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details