Capital Lighting, Inc. 8020MRKB Bathroom Fixtures-Two Lights 484912

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 2.16 Product Name: Two Light Bath Vanity UPC: 783209802049 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 2.16 Product Name: Two Light Bath Vanity UPC: 783209802049 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8020MRKB Bathroom Fixtures-Two Lights - 484912 - Capital Lighting, Inc.
Columbus, OH, USA
8020MRKB Bathroom Fixtures-Two Lights
484912
8020MRKB Bathroom Fixtures-Two Lights 484912
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 2.16 Product Name: Two Light Bath Vanity UPC: 783209802049 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Kentucky Bronze
Weight: 2.16
Product Name: Two Light Bath Vanity
UPC: 783209802049
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484912
Product Name 8020MRKB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details