Capital Lighting, Inc. 15454CO Landscape Ltg.-Path & Spread 484790

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.71 Bulb Type: 912X Qty: 1 Wattage: 11.4 Finish: Copper Weight: 2.8 Product Name: One Light Landscape Fixture UPC: 783927288019 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.71 Bulb Type: 912X Qty: 1 Wattage: 11.4 Finish: Copper Weight: 2.8 Product Name: One Light Landscape Fixture UPC: 783927288019 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15454CO Landscape Ltg.-Path & Spread - 484790 - Capital Lighting, Inc.
Columbus, OH, USA
15454CO Landscape Ltg.-Path & Spread
484790
15454CO Landscape Ltg.-Path & Spread 484790
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.71 Bulb Type: 912X Qty: 1 Wattage: 11.4 Finish: Copper Weight: 2.8 Product Name: One Light Landscape Fixture UPC: 783927288019 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 21.71
Bulb
Type: 912X
Qty: 1
Wattage: 11.4
Finish: Copper
Weight: 2.8
Product Name: One Light Landscape Fixture
UPC: 783927288019
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484790
Product Name 15454CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.56m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details