Capital Lighting, Inc. 65319 Pendants-Bowl Style 484786

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.5 Product Name: Three Light Inverted Pendant UPC: 783927301190 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.5 Product Name: Three Light Inverted Pendant UPC: 783927301190 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65319 Pendants-Bowl Style - 484786 - Capital Lighting, Inc.
Columbus, OH, USA
65319 Pendants-Bowl Style
484786
65319 Pendants-Bowl Style 484786
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.5 Product Name: Three Light Inverted Pendant UPC: 783927301190 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 15.5
Product Name: Three Light Inverted Pendant
UPC: 783927301190
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484786
Product Name 65319 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details