Capital Lighting, Inc. 65350 Semi-Flush Mts.-Bowl Style 484783

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927301206 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927301206 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65350 Semi-Flush Mts.-Bowl Style - 484783 - Capital Lighting, Inc.
Columbus, OH, USA
65350 Semi-Flush Mts.-Bowl Style
484783
65350 Semi-Flush Mts.-Bowl Style 484783
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 783927301206 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Two Light Semi Flush
UPC: 783927301206
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484783
Product Name 65350 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details