Capital Lighting, Inc. 15469TZT Landscape Ltg.-Deck & Patio 484776

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.37 Height: 6.50 Length 6.50 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Tannery Bronze Weight: 0.8 Product Name: One Light Landscape Fixture UPC: 783927286626 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.37 Height: 6.50 Length 6.50 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Tannery Bronze Weight: 0.8 Product Name: One Light Landscape Fixture UPC: 783927286626 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15469TZT Landscape Ltg.-Deck & Patio - 484776 - Capital Lighting, Inc.
Columbus, OH, USA
15469TZT Landscape Ltg.-Deck & Patio
484776
15469TZT Landscape Ltg.-Deck & Patio 484776
PRODUCT DETAILS / SPECS Width/Dia: 3.37 Height: 6.50 Length 6.50 Bulb Type: 918X Qty: 1 Wattage: 6.5 Finish: Textured Tannery Bronze Weight: 0.8 Product Name: One Light Landscape Fixture UPC: 783927286626 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.37
Height: 6.50
Length 6.50
Bulb
Type: 918X
Qty: 1
Wattage: 6.5
Finish: Textured Tannery Bronze
Weight: 0.8
Product Name: One Light Landscape Fixture
UPC: 783927286626
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484776
Product Name 15469TZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details