Capital Lighting, Inc. 15499TZT Exterior -Hanging 484771

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 12.10 Length 12.10 Bulb Type: 3156K Qty: 1 Wattage: 24 Finish: Textured Tannery Bronze Weight: 10 Product Name: One Light Landscape Fixture UPC: 783927288590 Category: Landscape 12V Specialty Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 12.10 Length 12.10 Bulb Type: 3156K Qty: 1 Wattage: 24 Finish: Textured Tannery Bronze Weight: 10 Product Name: One Light Landscape Fixture UPC: 783927288590 Category: Landscape 12V Specialty Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
15499TZT Exterior -Hanging - 484771 - Capital Lighting, Inc.
Columbus, OH, USA
15499TZT Exterior -Hanging
484771
15499TZT Exterior -Hanging 484771
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 12.10 Length 12.10 Bulb Type: 3156K Qty: 1 Wattage: 24 Finish: Textured Tannery Bronze Weight: 10 Product Name: One Light Landscape Fixture UPC: 783927288590 Category: Landscape 12V Specialty Glass: Dark Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 12.10
Length 12.10
Bulb
Type: 3156K
Qty: 1
Wattage: 24
Finish: Textured Tannery Bronze
Weight: 10
Product Name: One Light Landscape Fixture
UPC: 783927288590
Category: Landscape 12V Specialty
Glass: Dark Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484771
Product Name 15499TZT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details