Capital Lighting, Inc. 42229TRZ Pendants-Bowl Style 484769

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Terrene Bronze Weight: 22 Product Name: Three Light Inverted Pendant UPC: 783927298452 Category: Inverted Pendant Glass: Piastra Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Terrene Bronze Weight: 22 Product Name: Three Light Inverted Pendant UPC: 783927298452 Category: Inverted Pendant Glass: Piastra Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

Suppliers

Company
Product
Description
Supplier Links
42229TRZ Pendants-Bowl Style - 484769 - Capital Lighting, Inc.
Columbus, OH, USA
42229TRZ Pendants-Bowl Style
484769
42229TRZ Pendants-Bowl Style 484769
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Terrene Bronze Weight: 22 Product Name: Three Light Inverted Pendant UPC: 783927298452 Category: Inverted Pendant Glass: Piastra Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 29.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Terrene Bronze
Weight: 22
Product Name: Three Light Inverted Pendant
UPC: 783927298452
Category: Inverted Pendant
Glass: Piastra
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 47``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484769
Product Name 42229TRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details