Capital Lighting, Inc. 42230TRZ Mid. Chandeliers-Glass Up 484767

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Terrene Bronze Weight: 16.72 Product Name: Four Light Foyer Chain Hung UPC: 783927298568 Category: Foyer Chain Hung Glass: Piastra Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 39``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Terrene Bronze Weight: 16.72 Product Name: Four Light Foyer Chain Hung UPC: 783927298568 Category: Foyer Chain Hung Glass: Piastra Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 39``

Suppliers

Company
Product
Description
Supplier Links
42230TRZ Mid. Chandeliers-Glass Up - 484767 - Capital Lighting, Inc.
Columbus, OH, USA
42230TRZ Mid. Chandeliers-Glass Up
484767
42230TRZ Mid. Chandeliers-Glass Up 484767
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Terrene Bronze Weight: 16.72 Product Name: Four Light Foyer Chain Hung UPC: 783927298568 Category: Foyer Chain Hung Glass: Piastra Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 39``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Terrene Bronze
Weight: 16.72
Product Name: Four Light Foyer Chain Hung
UPC: 783927298568
Category: Foyer Chain Hung
Glass: Piastra
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 39``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484767
Product Name 42230TRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details