Capital Lighting, Inc. 42247AP Mid. Chandeliers-Candle 484766

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.62 Height: 24.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 13 Product Name: Five Light Chandelier UPC: 783927300186 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.62 Height: 24.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 13 Product Name: Five Light Chandelier UPC: 783927300186 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
42247AP Mid. Chandeliers-Candle - 484766 - Capital Lighting, Inc.
Columbus, OH, USA
42247AP Mid. Chandeliers-Candle
484766
42247AP Mid. Chandeliers-Candle 484766
PRODUCT DETAILS / SPECS Width/Dia: 26.62 Height: 24.12 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 13 Product Name: Five Light Chandelier UPC: 783927300186 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 26.62
Height: 24.12
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Pewter
Weight: 13
Product Name: Five Light Chandelier
UPC: 783927300186
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484766
Product Name 42247AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details