Capital Lighting, Inc. 42231TRZ Semi-Flush Mts.-Bowl Style 484764

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Terrene Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 783927298469 Category: Semi-Flush Glass: Piastra Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Terrene Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 783927298469 Category: Semi-Flush Glass: Piastra Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42231TRZ Semi-Flush Mts.-Bowl Style - 484764 - Capital Lighting, Inc.
Columbus, OH, USA
42231TRZ Semi-Flush Mts.-Bowl Style
484764
42231TRZ Semi-Flush Mts.-Bowl Style 484764
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Terrene Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 783927298469 Category: Semi-Flush Glass: Piastra Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Terrene Bronze
Weight: 11
Product Name: Three Light Semi Flush
UPC: 783927298469
Category: Semi-Flush
Glass: Piastra
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484764
Product Name 42231TRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details