Capital Lighting, Inc. 42248AP Mid. Chandeliers-Candle 484763

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 17 Product Name: Nine Light Chandelier UPC: 783927300179 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 105``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 17 Product Name: Nine Light Chandelier UPC: 783927300179 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 105``

Suppliers

Company
Product
Description
Supplier Links
42248AP Mid. Chandeliers-Candle - 484763 - Capital Lighting, Inc.
Columbus, OH, USA
42248AP Mid. Chandeliers-Candle
484763
42248AP Mid. Chandeliers-Candle 484763
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 17 Product Name: Nine Light Chandelier UPC: 783927300179 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 105``

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Pewter
Weight: 17
Product Name: Nine Light Chandelier
UPC: 783927300179
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 105``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484763
Product Name 42248AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details