Capital Lighting, Inc. 49078OI Exterior -Wall Mount 484754

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927300315 Category: Outdoor Wall Bracket Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927300315 Category: Outdoor Wall Bracket Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49078OI Exterior -Wall Mount - 484754 - Capital Lighting, Inc.
Columbus, OH, USA
49078OI Exterior -Wall Mount
484754
49078OI Exterior -Wall Mount 484754
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927300315 Category: Outdoor Wall Bracket Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Iron
Weight: 5.9
Product Name: One Light Outdoor Fixture
UPC: 783927300315
Category: Outdoor Wall Bracket
Glass: Umber Etched Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484754
Product Name 49078OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details