Capital Lighting, Inc. 42216CH Mini Pendants-Rod 484745

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3 Product Name: One Light Mini Pendant UPC: 783927296984 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3 Product Name: One Light Mini Pendant UPC: 783927296984 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
42216CH Mini Pendants-Rod - 484745 - Capital Lighting, Inc.
Columbus, OH, USA
42216CH Mini Pendants-Rod
484745
42216CH Mini Pendants-Rod 484745
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3 Product Name: One Light Mini Pendant UPC: 783927296984 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927296984
Category: Mini Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484745
Product Name 42216CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details