Capital Lighting, Inc. 42255AP Sconces-Single Candle 484739

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927299695 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927299695 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42255AP Sconces-Single Candle - 484739 - Capital Lighting, Inc.
Columbus, OH, USA
42255AP Sconces-Single Candle
484739
42255AP Sconces-Single Candle 484739
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927299695 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.62
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 2.5
Product Name: One Light Wall Fixture
UPC: 783927299695
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484739
Product Name 42255AP Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details