Capital Lighting, Inc. 42292AVI Large Chandeliers-Glass Shade 484735

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 40.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Anvil Iron Weight: 38.55 Product Name: 12 Light Foyer Chain Hung UPC: 783927299862 Category: Foyer Chain Hung Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 98``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 40.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Anvil Iron Weight: 38.55 Product Name: 12 Light Foyer Chain Hung UPC: 783927299862 Category: Foyer Chain Hung Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 98``

Suppliers

Company
Product
Description
Supplier Links
42292AVI Large Chandeliers-Glass Shade - 484735 - Capital Lighting, Inc.
Columbus, OH, USA
42292AVI Large Chandeliers-Glass Shade
484735
42292AVI Large Chandeliers-Glass Shade 484735
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 40.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Anvil Iron Weight: 38.55 Product Name: 12 Light Foyer Chain Hung UPC: 783927299862 Category: Foyer Chain Hung Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 98``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 40.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Anvil Iron
Weight: 38.55
Product Name: 12 Light Foyer Chain Hung
UPC: 783927299862
Category: Foyer Chain Hung
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 98``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484735
Product Name 42292AVI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details