Capital Lighting, Inc. 42262AVI Island/Pool Table-4 Light + 484733

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.87 Length 15.87 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Anvil Iron Weight: 37 Product Name: Ten Light Chandelier UPC: 783927299763 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.87 Length 15.87 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Anvil Iron Weight: 37 Product Name: Ten Light Chandelier UPC: 783927299763 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
42262AVI Island/Pool Table-4 Light + - 484733 - Capital Lighting, Inc.
Columbus, OH, USA
42262AVI Island/Pool Table-4 Light +
484733
42262AVI Island/Pool Table-4 Light + 484733
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.87 Length 15.87 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Anvil Iron Weight: 37 Product Name: Ten Light Chandelier UPC: 783927299763 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.87
Length 15.87
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Anvil Iron
Weight: 37
Product Name: Ten Light Chandelier
UPC: 783927299763
Category: Chandeliers
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484733
Product Name 42262AVI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details