Capital Lighting, Inc. 42264AVI Semi-Flush Mts.-Drum Shade 484731

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 10.7 Product Name: Three Light Semi Flush UPC: 783927299756 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 10.7 Product Name: Three Light Semi Flush UPC: 783927299756 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42264AVI Semi-Flush Mts.-Drum Shade - 484731 - Capital Lighting, Inc.
Columbus, OH, USA
42264AVI Semi-Flush Mts.-Drum Shade
484731
42264AVI Semi-Flush Mts.-Drum Shade 484731
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 10.7 Product Name: Three Light Semi Flush UPC: 783927299756 Category: Semi-Flush Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.40
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Anvil Iron
Weight: 10.7
Product Name: Three Light Semi Flush
UPC: 783927299756
Category: Semi-Flush
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484731
Product Name 42264AVI Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details