Capital Lighting, Inc. 45262AVI Bathroom Fixtures-Two Lights 484727

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.38 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 7.2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927299817 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.38 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 7.2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927299817 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45262AVI Bathroom Fixtures-Two Lights - 484727 - Capital Lighting, Inc.
Columbus, OH, USA
45262AVI Bathroom Fixtures-Two Lights
484727
45262AVI Bathroom Fixtures-Two Lights 484727
PRODUCT DETAILS / SPECS Width/Dia: 14.38 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 7.2 Product Name: Two Light Wall Mounted Bath Light UPC: 783927299817 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.38
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Anvil Iron
Weight: 7.2
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927299817
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484727
Product Name 45262AVI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details