Capital Lighting, Inc. 45264AVI Bathroom Fixtures-Four Lights 484726

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 12.7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927299794 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 12.7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927299794 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45264AVI Bathroom Fixtures-Four Lights - 484726 - Capital Lighting, Inc.
Columbus, OH, USA
45264AVI Bathroom Fixtures-Four Lights
484726
45264AVI Bathroom Fixtures-Four Lights 484726
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 12.7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927299794 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Anvil Iron
Weight: 12.7
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927299794
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484726
Product Name 45264AVI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details