Capital Lighting, Inc. 49062OZ Exterior -Hanging 484725

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927301107 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL Wire: 63``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927301107 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL Wire: 63``

Suppliers

Company
Product
Description
Supplier Links
49062OZ Exterior -Hanging - 484725 - Capital Lighting, Inc.
Columbus, OH, USA
49062OZ Exterior -Hanging
484725
49062OZ Exterior -Hanging 484725
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927301107 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL Wire: 63``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927301107
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: cUL
Wire: 63``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484725
Product Name 49062OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details