Capital Lighting, Inc. 49049OI Exterior -Hanging 484721

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 10.7 Product Name: One Light Outdoor Fixture UPC: 783927301053 Category: Outdoor Ceiling Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 10.7 Product Name: One Light Outdoor Fixture UPC: 783927301053 Category: Outdoor Ceiling Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
49049OI Exterior -Hanging - 484721 - Capital Lighting, Inc.
Columbus, OH, USA
49049OI Exterior -Hanging
484721
49049OI Exterior -Hanging 484721
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 10.7 Product Name: One Light Outdoor Fixture UPC: 783927301053 Category: Outdoor Ceiling Glass: Umber Etched Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.50
Length 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Iron
Weight: 10.7
Product Name: One Light Outdoor Fixture
UPC: 783927301053
Category: Outdoor Ceiling
Glass: Umber Etched Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484721
Product Name 49049OI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details