Capital Lighting, Inc. 42307CH Sconces-Double Candle 484713

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.94 Height: 21.44 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927301213 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.94 Height: 21.44 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927301213 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42307CH Sconces-Double Candle - 484713 - Capital Lighting, Inc.
Columbus, OH, USA
42307CH Sconces-Double Candle
484713
42307CH Sconces-Double Candle 484713
PRODUCT DETAILS / SPECS Width/Dia: 15.94 Height: 21.44 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 5 Product Name: Two Light Wall Fixture UPC: 783927301213 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.94
Height: 21.44
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 5
Product Name: Two Light Wall Fixture
UPC: 783927301213
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484713
Product Name 42307CH Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details