Capital Lighting, Inc. 45091PN Bathroom Fixtures-Two Lights 484706

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927300414 Category: Wall Mounted Bath Fixture Glass: White-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927300414 Category: Wall Mounted Bath Fixture Glass: White-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45091PN Bathroom Fixtures-Two Lights - 484706 - Capital Lighting, Inc.
Columbus, OH, USA
45091PN Bathroom Fixtures-Two Lights
484706
45091PN Bathroom Fixtures-Two Lights 484706
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927300414 Category: Wall Mounted Bath Fixture Glass: White-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927300414
Category: Wall Mounted Bath Fixture
Glass: White-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484706
Product Name 45091PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details