Capital Lighting, Inc. 45075NI Bathroom Fixtures-Four Lights 484704

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927301039 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927301039 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45075NI Bathroom Fixtures-Four Lights - 484704 - Capital Lighting, Inc.
Columbus, OH, USA
45075NI Bathroom Fixtures-Four Lights
484704
45075NI Bathroom Fixtures-Four Lights 484704
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927301039 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 6.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927301039
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484704
Product Name 45075NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details