PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 5.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927300407
Category: Wall Mounted Bath Fixture
Glass: White-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484703 |
| Product Name | 45092PN Bathroom Fixtures-Three Lights |
| Application | Residential |