Capital Lighting, Inc. 107560 Pendants-Drum Shade 484696

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Cfl Qty: 6 Wattage: 26 Finish: Nickel Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Cfl Qty: 6 Wattage: 26 Finish: Nickel Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107560 Pendants-Drum Shade - 484696 - Capital Lighting, Inc.
Columbus, OH, USA
107560 Pendants-Drum Shade
484696
107560 Pendants-Drum Shade 484696
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Cfl Qty: 6 Wattage: 26 Finish: Nickel Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Cfl
Qty: 6
Wattage: 26
Finish: Nickel
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484696
Product Name 107560 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details