Capital Lighting, Inc. 107550 Pendants-Bowl Style 484694

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Hand Painted Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Hand Painted Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107550 Pendants-Bowl Style - 484694 - Capital Lighting, Inc.
Columbus, OH, USA
107550 Pendants-Bowl Style
484694
107550 Pendants-Bowl Style 484694
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Hand Painted Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: TBD
Qty: 2
Wattage: 100
Finish: Hand Painted
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484694
Product Name 107550 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details