Capital Lighting, Inc. 107625 Sconces-Pocket 484691

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107625 Sconces-Pocket - 484691 - Capital Lighting, Inc.
Columbus, OH, USA
107625 Sconces-Pocket
484691
107625 Sconces-Pocket 484691
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cafe Noir
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484691
Product Name 107625 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details