Capital Lighting, Inc. 108602 Sconces-Pocket 484685

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wh Bord/Clear/Black Wht Streamers Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wh Bord/Clear/Black Wht Streamers Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108602 Sconces-Pocket - 484685 - Capital Lighting, Inc.
Columbus, OH, USA
108602 Sconces-Pocket
484685
108602 Sconces-Pocket 484685
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wh Bord/Clear/Black Wht Streamers Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wh Bord/Clear/Black Wht Streamers
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484685
Product Name 108602 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details